TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX4K7

Description
RES 4.7K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 4.7K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX4K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX4K7DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX4K7DKR-ND
RES 4.7K OHM 1% 2/5W MELF 0204

RES 4.7K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX4K7TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX4K7TR-ND
RES 4.7K OHM 1% 2/5W MELF 0204

RES 4.7K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX4K7CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX4K7CT-ND
RES 4.7K OHM 1% 2/5W MELF 0204

RES 4.7K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity - 49AC0646 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity
49AC0646
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity 49AC0646
MELF RES, AUTO, METAL FILM, 4K7, 0204; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 4K7, 0204; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2308
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2308
MELF RES, 4K7, 0.4W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 4K7, 0.4W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX4K7DKR-ND 49AC0646 73AC2308
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers