TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX47R

Description
RES 47 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 47 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47RTR-ND
RES 47 OHM 1% 2/5W MELF 0204

RES 47 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47RDKR-ND
RES 47 OHM 1% 2/5W MELF 0204

RES 47 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47RCT-ND
RES 47 OHM 1% 2/5W MELF 0204

RES 47 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 47R, 0204; Resistance Te Connectivity - 49AC0648 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 47R, 0204; Resistance Te Connectivity
49AC0648
Melf Res, Auto, Metal Film, 47R, 0204; Resistance Te Connectivity 49AC0648
MELF RES, AUTO, METAL FILM, 47R, 0204; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 47R, 0204; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 47R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2312 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2312
Melf Res, 47R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2312
MELF RES, 47R, 0.4W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47R, 0.4W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX47RTR-ND 49AC0648
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 47R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers