TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX47K

Description
RES 47K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 47K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47KDKR-ND
RES 47K OHM 1% 2/5W MELF 0204

RES 47K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47KCT-ND
RES 47K OHM 1% 2/5W MELF 0204

RES 47K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX47KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX47KTR-ND
RES 47K OHM 1% 2/5W MELF 0204

RES 47K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2309
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2309
MELF RES, 47K, 0.4W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 0.4W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2310 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2310
Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2310
MELF RES, 47K, 0.4W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 0.4W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX47KDKR-ND 73AC2309
Product Name Chip Resistor - Surface Mount Melf Res, 47K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details