TE Connectivity Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity SMA-A0204FTDX39K

Description
MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet
Description
MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity - 49AC0642 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity
49AC0642
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity 49AC0642
MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2300 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2300
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2300
MELF RES, 39K, 0.4W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39K, 0.4W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AC0642
Product Name Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 39000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details