MELF SMA_A 27K 1% 50PPM 0204 0.4
MELF RES, 27K, 0.4W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 27K, 0204; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0204FTDX27KTR-ND | 73AC2280 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 27K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Resistance Range | 27000 ohms | |
| Tolerance | 1 +/- % |