TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX10R

Description
RES 10 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 10 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10RTR-ND
RES 10 OHM 1% 2/5W MELF 0204

RES 10 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10RCT-ND
RES 10 OHM 1% 2/5W MELF 0204

RES 10 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10RDKR-ND
RES 10 OHM 1% 2/5W MELF 0204

RES 10 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Surface Mount Resistors - 1825008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825008
Surface Mount Resistors 1825008
TE Connectivity SMA-A0204FTDX10R

TE Connectivity SMA-A0204FTDX10R

Supplier's Site
Surface Mount Resistors - 1824437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824437
Surface Mount Resistors 1824437
TE Connectivity SMA-A0204FTDX10R

TE Connectivity SMA-A0204FTDX10R

Supplier's Site
Surface Mount Resistors - 1825008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825008P
Surface Mount Resistors 1825008P
TE Connectivity SMA-A0204FTDX10R

TE Connectivity SMA-A0204FTDX10R

Supplier's Site
Melf Res, Auto, Metal Film, 10R, 0204; Resistance Te Connectivity - 49AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 10R, 0204; Resistance Te Connectivity
49AC0611
Melf Res, Auto, Metal Film, 10R, 0204; Resistance Te Connectivity 49AC0611
MELF RES, AUTO, METAL FILM, 10R, 0204; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 10R, 0204; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2238 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2238
Melf Res, 10R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2238
MELF RES, 10R, 0.4W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10R, 0.4W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX10RTR-ND 1825008 1825008P 49AC0611
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Melf Res, Auto, Metal Film, 10R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details