TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX82K

Description
82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127088DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127088DKR-ND
Chip Resistor - Surface Mount A127088DKR-ND
82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127088TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127088TR-ND
Chip Resistor - Surface Mount A127088TR-ND
82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127088CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127088CT-ND
Chip Resistor - Surface Mount A127088CT-ND
82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 82K, 0204; Resistance Te Connectivity - 49AC0603 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 82K, 0204; Resistance Te Connectivity
49AC0603
Melf Res, Auto, Metal Film, 82K, 0204; Resistance Te Connectivity 49AC0603
MELF RES, AUTO, METAL FILM, 82K, 0204; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 82K, 0204; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2222
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2222
MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127088DKR-ND 49AC0603
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 82K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details