TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX6K8

Description
6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127075CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127075CT-ND
Chip Resistor - Surface Mount A127075CT-ND
6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127075TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127075TR-ND
Chip Resistor - Surface Mount A127075TR-ND
6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127075DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127075DKR-ND
Chip Resistor - Surface Mount A127075DKR-ND
6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

6.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2214 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2214
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2214
MELF RES, 6K8, 0.4W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 0.4W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 6K8, 0204; Resistance Te Connectivity - 49AC0599 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 6K8, 0204; Resistance Te Connectivity
49AC0599
Melf Res, Auto, Metal Film, 6K8, 0204; Resistance Te Connectivity 49AC0599
MELF RES, AUTO, METAL FILM, 6K8, 0204; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 6K8, 0204; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2213 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2213
Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2213
MELF RES, 6K8, 0.4W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 0.4W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127075CT-ND 73AC2214
Product Name Chip Resistor - Surface Mount Melf Res, 6K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers