TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX4K7

Description
4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127073CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127073CT-ND
Chip Resistor - Surface Mount A127073CT-ND
4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127073DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127073DKR-ND
Chip Resistor - Surface Mount A127073DKR-ND
4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127073TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127073TR-ND
Chip Resistor - Surface Mount A127073TR-ND
4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

4.7 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2202 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2202
Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2202
MELF RES, 4K7, 0.4W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 4K7, 0.4W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity - 49AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity
49AC0593
Melf Res, Auto, Metal Film, 4K7, 0204; Resistance Te Connectivity 49AC0593
MELF RES, AUTO, METAL FILM, 4K7, 0204; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 4K7, 0204; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127073CT-ND 73AC2202
Product Name Chip Resistor - Surface Mount Melf Res, 4K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details