MELF RES, AUTO, METAL FILM, 680R/0102; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
MELF RES, 680R, 0.3W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49AC0562 |
| Product Name | Melf Res, Auto, Metal Film, 680R/0102; Resistance Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 680 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |