TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL56R

Description
56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127001CT-ND
Chip Resistor - Surface Mount A127001CT-ND
56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127001DKR-ND
Chip Resistor - Surface Mount A127001DKR-ND
56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127001TR-ND
Chip Resistor - Surface Mount A127001TR-ND
56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
56 OHM 0.3W Resistor - 52-SMA-A0102FTDL56R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 0.3W Resistor
52-SMA-A0102FTDL56R
56 OHM 0.3W Resistor 52-SMA-A0102FTDL56R
RES 56 OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL56R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL56R can be used for catalog matching and distributor lookup.

RES 56 OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL56R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL56R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1068429-SMA-A0102FTDL56R
Resistors - Chip Resistor - Surface Mount 1068429-SMA-A0102FTDL56R
Win Source Part Number: 1068429-SMA-A0102FTD L56R Category: Resistors>Chip Resistor - Surface Mount Series: SMA-A Features: Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Metal Film Number of Terminations: 2 Resistance: 56 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): MP0006237-2176314-8; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0040 Mfr: TE Connectivity Passive Product Other Names: 7-2176314-8,A127001C T,A127001DKR,A127001 TR Base Product Number: SMAA0102

Win Source Part Number: 1068429-SMA-A0102FTDL56R
Category: Resistors>Chip Resistor - Surface Mount
Series: SMA-A
Features: Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 56 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): MP0006237-2176314-8;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0040
Mfr: TE Connectivity Passive Product
Other Names: 7-2176314-8,A127001CT,A127001DKR,A127001TR
Base Product Number: SMAA0102

Buy Now Datasheet
Melf Res, Auto, Metal Film, 56R, 0102; Resistance Te Connectivity - 49AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 56R, 0102; Resistance Te Connectivity
49AC0555
Melf Res, Auto, Metal Film, 56R, 0102; Resistance Te Connectivity 49AC0555
MELF RES, AUTO, METAL FILM, 56R, 0102; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 56R, 0102; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2125 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2125
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2125
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2126 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2126
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2126
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A127001CT-ND 52-SMA-A0102FTDL56R 1068429-SMA-A0102FTDL56R 49AC0555
Product Name Chip Resistor - Surface Mount 56 OHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 56R, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102 MELF, 0102
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details