TE Connectivity Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0102FTDL560R

Description
MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2130
Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2130
MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 560R/0102; Resistance Te Connectivity - 49AC0557 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 560R/0102; Resistance Te Connectivity
49AC0557
Melf Res, Auto, Metal Film, 560R/0102; Resistance Te Connectivity 49AC0557
MELF RES, AUTO, METAL FILM, 560R/0102; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 560R/0102; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2130
Product Name Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers