TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL390K

Description
390 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127047TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127047TR-ND
Chip Resistor - Surface Mount A127047TR-ND
390 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2107 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2107
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2107
MELF RES, 390K, 0.3W, SMD, METAL FILM; Resistance:390kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390K, 0.3W, SMD, METAL FILM; Resistance:390kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2108
Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2108
MELF RES, 390K, 0.3W, SMD, METAL FILM; Resistance:390kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390K, 0.3W, SMD, METAL FILM; Resistance:390kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMA-A0102FTDL390K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMA-A0102FTDL390K
Chip Resistor - Surface Mount SMA-A0102FTDL390K
RES 390K OHM 1% 0.3W MELF 0102

RES 390K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127047TR-ND 73AC2107 SMA-A0102FTDL390K
Product Name Chip Resistor - Surface Mount Melf Res, 390K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details