TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL2K2

Description
2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127020CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127020CT-ND
Chip Resistor - Surface Mount A127020CT-ND
2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127020DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127020DKR-ND
Chip Resistor - Surface Mount A127020DKR-ND
2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127020TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127020TR-ND
Chip Resistor - Surface Mount A127020TR-ND
2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2071
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2071
MELF RES, 2K2, 0.3W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 0.3W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2072 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2072
Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2072
MELF RES, 2K2, 0.3W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 0.3W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127020CT-ND 73AC2071
Product Name Chip Resistor - Surface Mount Melf Res, 2K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers