TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL1K0

Description
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127016CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127016CT-ND
Chip Resistor - Surface Mount A127016CT-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127016DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127016DKR-ND
Chip Resistor - Surface Mount A127016DKR-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127016TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127016TR-ND
Chip Resistor - Surface Mount A127016TR-ND
1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity - 49AC0507 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity
49AC0507
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity 49AC0507
MELF RES, AUTO, METAL FILM, 1K0, 0102; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K0, 0102; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2029 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2029
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2029
MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2030 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2030
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2030
MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127016CT-ND 49AC0507
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details