5.6 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: No
MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A126979TR-ND | 73AC2015 | 73AC2016 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity | Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |