The Melf Res 56K, 0.3W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications with a resistance value of 56 kΩ. It features a power rating of 0.3W and a maximum operating voltage of 200V. The resistor has a tight tolerance of ±0.1% and a low temperature coefficient of ±15 ppm/°C, ensuring excellent stability and performance in various environments. It is compliant with AEC-Q200 standards, making it suitable for automotive and industrial applications. The component is also lead-free and RoHS compliant, aligning with modern environmental standards. Its SMD-enabled structure facilitates easy integration into compact designs.
56 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
56 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 56K, 0102; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A126991TR-ND | 73AC2018 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |