TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL390R

Description
390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126965TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126965TR-ND
Chip Resistor - Surface Mount A126965TR-ND
390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126965DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126965DKR-ND
Chip Resistor - Surface Mount A126965DKR-ND
390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126965CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126965CT-ND
Chip Resistor - Surface Mount A126965CT-ND
390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2007
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2007
MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2008
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2008
MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126965TR-ND 73AC2007
Product Name Chip Resistor - Surface Mount Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers