TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL330R

Description
330 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126964TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126964TR-ND
Chip Resistor - Surface Mount A126964TR-ND
330 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

330 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 330R/0102; Resistance Te Connectivity - 49AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 330R/0102; Resistance Te Connectivity
49AC0494
Melf Res, Auto, Metal Film, 330R/0102; Resistance Te Connectivity 49AC0494
MELF RES, AUTO, METAL FILM, 330R/0102; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 330R/0102; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 330R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2004 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 330R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2004
Melf Res, 330R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2004
MELF RES, 330R, 0.3W, SMD, METAL FILM; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 330R, 0.3W, SMD, METAL FILM; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126964TR-ND 49AC0494
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 330R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers