TE Connectivity Slide Switches SLS250PC04

Description
Slide Switches DP5T 0.25A 125VAC SWITCH SLIDE
Datasheet
Description
Slide Switches DP5T 0.25A 125VAC SWITCH SLIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
SLS250PC04
Slide Switches SLS250PC04
Slide Switches DP5T 0.25A 125VAC SWITCH SLIDE

Slide Switches DP5T 0.25A 125VAC SWITCH SLIDE

Buy Now Datasheet
Fort Worth, TX, USA
SLIDE SWITCH,DP5T
70156224
SLIDE SWITCH,DP5T 70156224
SLIDE SWITCH,DP5T

SLIDE SWITCH,DP5T

Supplier's Site
Switch, Slide, Dp5T, 250Ma, 125Vac; Contact Configuration Te Connectivity - 26M3102 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp5T, 250Ma, 125Vac; Contact Configuration Te Connectivity
26M3102
Switch, Slide, Dp5T, 250Ma, 125Vac; Contact Configuration Te Connectivity 26M3102
SWITCH, SLIDE, DP5T, 250mA, 125VAC; Contact Configuration:5PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes

SWITCH, SLIDE, DP5T, 250mA, 125VAC; Contact Configuration:5PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number SLS250PC04 70156224 26M3102
Product Name Slide Switches SLIDE SWITCH,DP5T Switch, Slide, Dp5T, 250Ma, 125Vac; Contact Configuration Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347252P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switches - MS23BFG01-ND - DigiKey
Specs
Terminal Type Solder Terminals
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
3 suppliers
Slide Switches - 1-1437581-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details