TE Connectivity Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC SLS121PC04

Description
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC
Datasheet
Description
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC - 70155949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC
70155949
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC 70155949
Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC

Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC

Supplier's Site
Switch, Slide, Spdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 69K7047 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
69K7047
Switch, Slide, Spdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 69K7047
SWITCH, SLIDE, SPDT, 250mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 250mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

Supplier's Site Datasheet
Slide Switch, Sls Series, Spdt, Vertical, Through Hole, 250 Ma, 125 V Rohs Compliant Te Connectivity - 01M8882 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sls Series, Spdt, Vertical, Through Hole, 250 Ma, 125 V Rohs Compliant Te Connectivity
01M8882
Slide Switch, Sls Series, Spdt, Vertical, Through Hole, 250 Ma, 125 V Rohs Compliant Te Connectivity 01M8882
Slide Switch, SLS Series, SPDT, Vertical, Through Hole, 250 mA, 125 V RoHS Compliant: Yes

Slide Switch, SLS Series, SPDT, Vertical, Through Hole, 250 mA, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 70155949 69K7047 01M8882
Product Name Switch, Slide; SPDT; 150 mA @ 12 VDC, 250 mA @ 125 VAC; 12 VDC, 125 VAC Switch, Slide, Spdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switch, Sls Series, Spdt, Vertical, Through Hole, 250 Ma, 125 V Rohs Compliant Te Connectivity
Terminal Type Through Hole Through Hole
Maintained Switch Function ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 8633557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Tab
Pole & Throw Specifications Single Pole, Single Throw (SPST); Spst-2nc
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2300-MS12ASG13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers