Slide Switch SPDT Through Hole
SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches SPDT ON-NONE-ON BRKT
SWITCH SLIDE SPDT 0.4VA 28V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 360-2388-ND | 2300-MS12ASG13 | 11X3331 | MS12ASG13 | MS12ASG13 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Panel Mount | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |