TE Connectivity Switch, Slide, Spdt, 250Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity SLS12104

Description
SWITCH, SLIDE, SPDT, 250mA, 125V, THD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 250mA, 125V, THD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 250Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 17M6371 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 250Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
17M6371
Switch, Slide, Spdt, 250Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity 17M6371
SWITCH, SLIDE, SPDT, 250mA, 125V, THD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 250mA, 125V, THD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 17M6371
Product Name Switch, Slide, Spdt, 250Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 1825274-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
3 suppliers
Subminiature Slide - AS22AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers