TE Connectivity ™ Connectors Circular, Industrial - Metal, Backshells SLC40AC-1208A

Description
CX5710-000 SLC40AC-1208A
Request a Quote
Description
CX5710-000 SLC40AC-1208A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Backshells - SLC40AC-1208A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
SLC40AC-1208A
Connectors Circular, Industrial - Metal, Backshells SLC40AC-1208A
CX5710-000 SLC40AC-1208A

CX5710-000 SLC40AC-1208A

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 959661-SLC40AC-1208A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
959661-SLC40AC-1208A
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 959661-SLC40AC-1208A
Win Source Part Number: 959661-SLC40AC-1208A Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): SLC40AC-1208ACX5710- 000; SLC40AC1208A; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CX5710-000 Base Product Number: SLC40AC

Win Source Part Number: 959661-SLC40AC-1208A
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: *
Package: Bulk
Standard Package: 25
Alternative Parts (Cross-Reference): SLC40AC-1208ACX5710-000; SLC40AC1208A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CX5710-000
Base Product Number: SLC40AC

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SLC40AC-1208A 959661-SLC40AC-1208A
Product Name Connectors Circular, Industrial - Metal, Backshells Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details