TE Connectivity Antennas SL6081PV48SMM

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 600 - 690 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 600 - 690 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - SL6081PV48SMM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 600 - 690 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.5

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 600 - 690
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 3 < 6
Buy Now
RF Antennas - SL6081PV48SMM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SL6081PV48SMM-ND
RF Antennas SL6081PV48SMM-ND
611MHz Panel RF Antenna 608MHz ~ 614MHz 2dBi SMA Male Bracket Mount

611MHz Panel RF Antenna 608MHz ~ 614MHz 2dBi SMA Male Bracket Mount

Buy Now Datasheet
RF Antennas - SL6081PV48SMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SL6081PV48SMM
RF Antennas SL6081PV48SMM
611MHz Panel RF Antenna 608MHz ~ 614MHz 2dBi SMA Male Bracket Mount

611MHz Panel RF Antenna 608MHz ~ 614MHz 2dBi SMA Male Bracket Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number SL6081PV48SMM SL6081PV48SMM-ND SL6081PV48SMM
Product Name Antennas RF Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 600.0 to 690.0 MHz 611.0 MHz
Gain 3 to 6 dB 2 dB
VSWR 1.5 :1 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 001-0001 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers