TE Connectivity Chip Resistor - Surface Mount SL3R01J

Description
10 mOhms ±5% 3W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 3W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL3R01J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL3R01J-ND
Chip Resistor - Surface Mount SL3R01J-ND
10 mOhms ±5% 3W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 3W Chip Resistor 6028 (15270 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Fixed Resistors; SL3 R01 5% LOOSE ( CGS ) - SL3R01J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SL3 R01 5% LOOSE ( CGS )
SL3R01J
Fixed Resistors; SL3 R01 5% LOOSE ( CGS ) SL3R01J
Fixed Resistors; SL3 R01 5% LOOSE ( CGS )

Fixed Resistors; SL3 R01 5% LOOSE ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SL3R01J-ND SL3R01J
Product Name Chip Resistor - Surface Mount Fixed Resistors; SL3 R01 5% LOOSE ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6028
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED39L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers