Fixed Resistors; SL1 R062 3% TAPED ( CGS )
62 mOhms ±3% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SL1R062ET | SL1R062ET-ND |
| Product Name | Fixed Resistors; SL1 R062 3% TAPED ( CGS ) | Chip Resistor - Surface Mount |
| Tolerance | 3 +/- % | 3 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2615 |