TE Connectivity Fixed Resistors; SL1 R022 5% TAPED ( CGS ) SL1R022JT

Description
Fixed Resistors; SL1 R022 5% TAPED ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SL1 R022 5% TAPED ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SL1 R022 5% TAPED ( CGS ) - SL1R022JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SL1 R022 5% TAPED ( CGS )
SL1R022JT
Fixed Resistors; SL1 R022 5% TAPED ( CGS ) SL1R022JT
Fixed Resistors; SL1 R022 5% TAPED ( CGS )

Fixed Resistors; SL1 R022 5% TAPED ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SL1R022JT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R022JT-ND
Chip Resistor - Surface Mount SL1R022JT-ND
22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

22 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SL1R022JT SL1R022JT-ND
Product Name Fixed Resistors; SL1 R022 5% TAPED ( CGS ) Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details