TE Connectivity Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec ) SIL06E222G

Description
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )
Request a Quote
Description
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec ) - SIL06E222G - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )
SIL06E222G
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec ) SIL06E222G
Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )

Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SIL06E222G
Product Name Fixed Resistors; SIL 6PIN 5RES 2K2 2% ( Citec )
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details