TE Connectivity Power Cable Heat Shrink Tubing 064450-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 55 MM  [2.165 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 55 MM  [2.165 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
064450-000
Power Cable Heat Shrink Tubing 064450-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ] Compatible Cable Diameter (Min) : 55 MM  [2.165 INCH ] Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 162 MM  [6.378 INCH ]
  • Compatible Cable Diameter (Min) : 55 MM  [2.165 INCH ]
  • Expanded Inside Diameter (Min) : 180 MM  [7.087 INCH ]
  • Product Length : 750 MM  [29.528 INCH ]
  • Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Low Temperature Resistant, High Temperature Resistant, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 064450-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930005 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details