SILICON ESD PROTECTOR, UNI, 4CHANNEL, 0.2PF, 0802; Clamping Voltage Vc Max:9.2V; Diode Case Style:0802; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 28X4413 |
| Product Name | Silicon Esd Protector, Uni, 4Channel, 0.2Pf, 0802; Clamping Voltage Vc Max Raychem Te Connectivity |
| Standards and Certifications | RoHS |