TE Connectivity Relays - Power Relays, Over 2 Amps SDT-S-112LMR,601

Description
RELAY GEN PURPOSE SPST 10A
Datasheet
Description
RELAY GEN PURPOSE SPST 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
SDT-S-112LMR,601
Relays - Power Relays, Over 2 Amps SDT-S-112LMR,601
RELAY GEN PURPOSE SPST 10A

RELAY GEN PURPOSE SPST 10A

Supplier's Site
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Amp Te Connectivity - 11H5077 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Amp Te Connectivity
11H5077
Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Amp Te Connectivity 11H5077
POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:SDT-R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number SDT-S-112LMR,601 11H5077
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, 10A, Tht; Contact Configuration Amp Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Mounting Through Hole PCBoard; Through Hole
Operating Temp -22 to 140 F (-30 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details