The SDT-R series is a miniature PCB relay with a 1 form A (NO) contact arrangement, rated for 10A at 250VAC and 30VDC, using AgSnO2 contact material. It has a sensitive coil option consuming 250mW at 6VDC, with an operate time of up to 15ms and release time of up to 5ms. The relay is rated for 100 million mechanical operations and has a dielectric strength of 4000Vrms between contact and coil. It meets UL, TUV, VDE, and CQC approvals, operates over a -30°C to +70°C ambient range, and complies with EU RoHS, China RoHS, and REACH standards. The package is a through-hole module measuring 25.0 × 10.0 × 16.4 mm.
POWER RELAY, SPST-NO, 6VDC, 10A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 08H3930 |
| Product Name | Power Relay, Spst-No, 6Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |