TE Connectivity Heat Shrink Tubing SCT-NO.1-E6-0-50MM

Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SCT-NO.1-E6-0-50MM-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCT-NO.1-E6-0-50MM-ND
Heat Shrink Tubing SCT-NO.1-E6-0-50MM-ND
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 43M8832 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
43M8832
Heat-Shrink Tubing, 4 Raychem Te Connectivity 43M8832
HEAT-SHRINK TUBING, 4:1, 0.3", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.96"; Length - Metric:49.8mm; Product Range:SCT Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 0.3", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.96"; Length - Metric:49.8mm; Product Range:SCT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number SCT-NO.1-E6-0-50MM-ND 43M8832
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details