TE Connectivity Fixed Inductors SC30681KT

Description
680µH Shielded Inductor 54mA 60Ohm Max Axial
Request a Quote Datasheet
Description
680µH Shielded Inductor 54mA 60Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30681KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30681KT-ND
Fixed Inductors SC30681KT-ND
680µH Shielded Inductor 54mA 60Ohm Max Axial

680µH Shielded Inductor 54mA 60Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SC30681KT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers