TE Connectivity Fixed Inductors SC30471KT

Description
470µH Shielded Inductor 65mA 42Ohm Max Axial
Request a Quote Datasheet
Description
470µH Shielded Inductor 65mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30471KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30471KT-ND
Fixed Inductors SC30471KT-ND
470µH Shielded Inductor 65mA 42Ohm Max Axial

470µH Shielded Inductor 65mA 42Ohm Max Axial

Buy Now Datasheet
Inductor, 470Uh, Axial; Product Range Sigmainductors Te Connectivity - 34M6695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Axial; Product Range Sigmainductors Te Connectivity
34M6695
Inductor, 470Uh, Axial; Product Range Sigmainductors Te Connectivity 34M6695
INDUCTOR, 470UH, AXIAL; Product Range:SC30 Series; Inductance:470µH; DC Current Rating:65mA; DC Resistance Max:42ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

INDUCTOR, 470UH, AXIAL; Product Range:SC30 Series; Inductance:470µH; DC Current Rating:65mA; DC Resistance Max:42ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30471KT-ND 34M6695
Product Name Fixed Inductors Inductor, 470Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers