TE Connectivity Fixed Inductors SC30470KT

Description
47µH Shielded Inductor 198mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
47µH Shielded Inductor 198mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30470KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30470KT-ND
Fixed Inductors SC30470KT-ND
47µH Shielded Inductor 198mA 4.5Ohm Max Axial

47µH Shielded Inductor 198mA 4.5Ohm Max Axial

Buy Now Datasheet
Power Inductor 47Uh 198Ma 10% 20Mhz; Product Range Sigmainductors Te Connectivity - 16R6897 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 47Uh 198Ma 10% 20Mhz; Product Range Sigmainductors Te Connectivity
16R6897
Power Inductor 47Uh 198Ma 10% 20Mhz; Product Range Sigmainductors Te Connectivity 16R6897
POWER INDUCTOR 47UH 198MA 10% 20MHZ; Product Range:SC30 Series; Inductance:47µH; DC Current Rating:198mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:20MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR 47UH 198MA 10% 20MHZ; Product Range:SC30 Series; Inductance:47µH; DC Current Rating:198mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:20MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30470KT-ND 16R6897
Product Name Fixed Inductors Power Inductor 47Uh 198Ma 10% 20Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details