TE Connectivity Fixed Inductors SC30331KT

Description
330µH Shielded Inductor 79mA 28Ohm Max Axial
Request a Quote Datasheet
Description
330µH Shielded Inductor 79mA 28Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30331KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30331KT-ND
Fixed Inductors SC30331KT-ND
330µH Shielded Inductor 79mA 28Ohm Max Axial

330µH Shielded Inductor 79mA 28Ohm Max Axial

Buy Now Datasheet
Power Inductor, 330Uh 79Ma 10% 7Mhz; Product Range Sigmainductors Te Connectivity - 16R6891 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh 79Ma 10% 7Mhz; Product Range Sigmainductors Te Connectivity
16R6891
Power Inductor, 330Uh 79Ma 10% 7Mhz; Product Range Sigmainductors Te Connectivity 16R6891
POWER INDUCTOR, 330UH 79MA 10% 7MHZ; Product Range:SC30 Series; Inductance:330µH; DC Current Rating:79mA; DC Resistance Max:28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 330UH 79MA 10% 7MHZ; Product Range:SC30 Series; Inductance:330µH; DC Current Rating:79mA; DC Resistance Max:28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30331KT-ND 16R6891
Product Name Fixed Inductors Power Inductor, 330Uh 79Ma 10% 7Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details