TE Connectivity Fixed Inductors SC30221KT

Description
220µH Shielded Inductor 92mA 21Ohm Max Axial
Request a Quote Datasheet
Description
220µH Shielded Inductor 92mA 21Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30221KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30221KT-ND
Fixed Inductors SC30221KT-ND
220µH Shielded Inductor 92mA 21Ohm Max Axial

220µH Shielded Inductor 92mA 21Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SC30221KT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Molded SMD Inductors - 2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0013 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details