TE Connectivity Fixed Inductors SC30102KT

Description
1mH Shielded Inductor 49mA 72Ohm Max Axial
Request a Quote Datasheet
Description
1mH Shielded Inductor 49mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105991TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105991TR-ND
Fixed Inductors A105991TR-ND
1mH Shielded Inductor 49mA 72Ohm Max Axial

1mH Shielded Inductor 49mA 72Ohm Max Axial

Buy Now Datasheet
Power Inductor, 1000Uh, 49Ma, 10% 3.4Mhz; Product Range Sigmainductors Te Connectivity - 16R6865 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1000Uh, 49Ma, 10% 3.4Mhz; Product Range Sigmainductors Te Connectivity
16R6865
Power Inductor, 1000Uh, 49Ma, 10% 3.4Mhz; Product Range Sigmainductors Te Connectivity 16R6865
POWER INDUCTOR, 1000UH, 49MA, 10% 3.4MHZ; Product Range:SC30 Series; Inductance:1mH; DC Current Rating:49mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.4MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 1000UH, 49MA, 10% 3.4MHZ; Product Range:SC30 Series; Inductance:1mH; DC Current Rating:49mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.4MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.0Mh, Axial; Product Range Sigmainductors Te Connectivity - 96K2994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0Mh, Axial; Product Range Sigmainductors Te Connectivity
96K2994
Inductor, 1.0Mh, Axial; Product Range Sigmainductors Te Connectivity 96K2994
INDUCTOR, 1.0MH, AXIAL; Product Range:SC30 Series; Inductance:1mH; DC Current Rating:49mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 1.0MH, AXIAL; Product Range:SC30 Series; Inductance:1mH; DC Current Rating:49mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105991TR-ND 16R6865
Product Name Fixed Inductors Power Inductor, 1000Uh, 49Ma, 10% 3.4Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 72 ohms 72 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details