TE Connectivity Fixed Inductors SC30101KT

Description
100µH Shielded Inductor 149mA 8Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Inductor 149mA 8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1712-SC30101KTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1712-SC30101KTCT-ND
Fixed Inductors 1712-SC30101KTCT-ND
100µH Shielded Inductor 149mA 8Ohm Max Axial

100µH Shielded Inductor 149mA 8Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1712-SC30101KTTB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1712-SC30101KTTB-ND
Fixed Inductors 1712-SC30101KTTB-ND
100µH Shielded Inductor 149mA 8Ohm Max Axial

100µH Shielded Inductor 149mA 8Ohm Max Axial

Buy Now Datasheet
Power Inductor, 100Uh, 420Ma, 10% 230Mhz; Product Range Sigmainductors Te Connectivity - 16R6863 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 420Ma, 10% 230Mhz; Product Range Sigmainductors Te Connectivity
16R6863
Power Inductor, 100Uh, 420Ma, 10% 230Mhz; Product Range Sigmainductors Te Connectivity 16R6863
POWER INDUCTOR, 100UH, 420MA, 10% 230MHZ; Product Range:SC30 Series; Inductance:100µH; DC Current Rating:149mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 420MA, 10% 230MHZ; Product Range:SC30 Series; Inductance:100µH; DC Current Rating:149mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8844
Inductor, 100Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8844
INDUCTOR, 100UH, AXIAL; Product Range:SC30 Series; Inductance:100µH; DC Current Rating:149mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 100UH, AXIAL; Product Range:SC30 Series; Inductance:100µH; DC Current Rating:149mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:13MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1712-SC30101KTCT-ND 1712-SC30101KTTB-ND 16R6863
Product Name Fixed Inductors Fixed Inductors Power Inductor, 100Uh, 420Ma, 10% 230Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details