TE Connectivity Fixed Inductors SC30100KT

Description
10µH Shielded Inductor 219mA 3.7Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Inductor 219mA 3.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105989CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105989CT-ND
Fixed Inductors A105989CT-ND
10µH Shielded Inductor 219mA 3.7Ohm Max Axial

10µH Shielded Inductor 219mA 3.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - A105989TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105989TB-ND
Fixed Inductors A105989TB-ND
10µH Shielded Inductor 219mA 3.7Ohm Max Axial

10µH Shielded Inductor 219mA 3.7Ohm Max Axial

Buy Now Datasheet
Power Inductor 10Uh 180Ma 10% 46Mhz; Product Range Sigmainductors Te Connectivity - 17M9034 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 10Uh 180Ma 10% 46Mhz; Product Range Sigmainductors Te Connectivity
17M9034
Power Inductor 10Uh 180Ma 10% 46Mhz; Product Range Sigmainductors Te Connectivity 17M9034
POWER INDUCTOR 10UH 180MA 10% 46MHZ; Product Range:SC30 Series; Inductance:10µH; DC Current Rating:219mA; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR 10UH 180MA 10% 46MHZ; Product Range:SC30 Series; Inductance:10µH; DC Current Rating:219mA; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105989CT-ND A105989TB-ND 17M9034
Product Name Fixed Inductors Fixed Inductors Power Inductor 10Uh 180Ma 10% 46Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 3.7 ohms 3.7 ohms 3.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers