TE Connectivity ™ Inductors, Coils, Chokes - Fixed Inductors SC10470KT

Description
Win Source Part Number: 1091409-SC10470KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC10, Sigma Inductors Package: Tape & Box (TB) Shielding: Unshielded Inductance: 47 µH Standard Package: 1,000 Tolerance: ±10% Q @ Freq: 55 @ 2.5MHz Frequency - Self Resonant: 18MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 9.6Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Alternative Parts (Cross-Reference): 9230-60-RC; 8230-60-RC; 1025R-60K; 1025-60K; 0819-64K; CM453232-470KL; 1210-473K; NLCV32T-470K-PF; NLCV32T-470K-EF; NLCV32T-470K-EFD1623 957-2; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 156 mA Inductance Frequency - Test: 2.5 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1623957-2-ND,1623957 -2 Base Product Number: SC10
Request a Quote Datasheet
Description
Win Source Part Number: 1091409-SC10470KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC10, Sigma Inductors Package: Tape & Box (TB) Shielding: Unshielded Inductance: 47 µH Standard Package: 1,000 Tolerance: ±10% Q @ Freq: 55 @ 2.5MHz Frequency - Self Resonant: 18MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 9.6Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Alternative Parts (Cross-Reference): 9230-60-RC; 8230-60-RC; 1025R-60K; 1025-60K; 0819-64K; CM453232-470KL; 1210-473K; NLCV32T-470K-PF; NLCV32T-470K-EF; NLCV32T-470K-EFD1623 957-2; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 156 mA Inductance Frequency - Test: 2.5 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1623957-2-ND,1623957 -2 Base Product Number: SC10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1091409-SC10470KT
Inductors, Coils, Chokes - Fixed Inductors 1091409-SC10470KT
Win Source Part Number: 1091409-SC10470KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC10, Sigma Inductors Package: Tape & Box (TB) Shielding: Unshielded Inductance: 47 µH Standard Package: 1,000 Tolerance: ±10% Q @ Freq: 55 @ 2.5MHz Frequency - Self Resonant: 18MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 9.6Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Alternative Parts (Cross-Reference): 9230-60-RC; 8230-60-RC; 1025R-60K; 1025-60K; 0819-64K; CM453232-470KL; 1210-473K; NLCV32T-470K-PF; NLCV32T-470K-EF; NLCV32T-470K-EFD1623 957-2; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 156 mA Inductance Frequency - Test: 2.5 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1623957-2-ND,1623957 -2 Base Product Number: SC10

Win Source Part Number: 1091409-SC10470KT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SC10, Sigma Inductors
Package: Tape & Box (TB)
Shielding: Unshielded
Inductance: 47 µH
Standard Package: 1,000
Tolerance: ±10%
Q @ Freq: 55 @ 2.5MHz
Frequency - Self Resonant: 18MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 9.6Ohm Max
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm)
Alternative Parts (Cross-Reference): 9230-60-RC; 8230-60-RC; 1025R-60K; 1025-60K; 0819-64K; CM453232-470KL; 1210-473K; NLCV32T-470K-PF; NLCV32T-470K-EF; NLCV32T-470K-EFD1623957-2;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 156 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 1623957-2-ND,1623957-2
Base Product Number: SC10

Buy Now Datasheet
47uH 2.5MHz 156mA Inductor and Choke - 71-SC10470KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 2.5MHz 156mA Inductor and Choke
71-SC10470KT
47uH 2.5MHz 156mA Inductor and Choke 71-SC10470KT
Inductor Power Shielded Wirewound 47uH 10% 2.5MHz 55Q-Factor 156mA 9.6Ohm DCR AXL Ammo Product overview: SC10470KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 2.5MHz, 156mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 2.5MHz, 156mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10470KT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 10% 2.5MHz 55Q-Factor 156mA 9.6Ohm DCR AXL Ammo Product overview: SC10470KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 2.5MHz, 156mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 2.5MHz, 156mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10470KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1091409-SC10470KT 71-SC10470KT
Product Name Inductors, Coils, Chokes - Fixed Inductors 47uH 2.5MHz 156mA Inductor and Choke
Operating Temperature -55 to 100 C (-67 to 212 F)
Application RF Choke
Configuration Fixed
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details