TE Connectivity ™ 10uH 510mA Inductor and Choke SC10100KT

Description
10uH 10% Axial Wirewound Power Inductor, 510mA, 900mR DCR Product overview: SC10100KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 510mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 510mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10100KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 10% Axial Wirewound Power Inductor, 510mA, 900mR DCR Product overview: SC10100KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 510mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 510mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10100KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 510mA Inductor and Choke - 71-SC10100KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 510mA Inductor and Choke
71-SC10100KT
10uH 510mA Inductor and Choke 71-SC10100KT
10uH 10% Axial Wirewound Power Inductor, 510mA, 900mR DCR Product overview: SC10100KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 510mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 510mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10100KT can be used for catalog matching and distributor lookup.

10uH 10% Axial Wirewound Power Inductor, 510mA, 900mR DCR Product overview: SC10100KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 510mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 510mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC10100KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1155024-SC10100KT
Inductors, Coils, Chokes - Fixed Inductors 1155024-SC10100KT
Win Source Part Number: 1155024-SC10100KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC10, Sigma Inductors Package: Tape & Box (TB) Shielding: Unshielded Inductance: 10 µH Standard Package: 2,000 Tolerance: ±10% Q @ Freq: 45 @ 7.9MHz Frequency - Self Resonant: 45MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) Alternative Parts (Cross-Reference): 1623937-3; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 510 mA Inductance Frequency - Test: 7.9 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1623937-3-ND,1623937 -3 Base Product Number: SC10

Win Source Part Number: 1155024-SC10100KT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SC10, Sigma Inductors
Package: Tape & Box (TB)
Shielding: Unshielded
Inductance: 10 µH
Standard Package: 2,000
Tolerance: ±10%
Q @ Freq: 45 @ 7.9MHz
Frequency - Self Resonant: 45MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm)
Alternative Parts (Cross-Reference): 1623937-3;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 510 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 1623937-3-ND,1623937-3
Base Product Number: SC10

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SC10100KT 1155024-SC10100KT
Product Name 10uH 510mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
Lead Style Axial; Axial
Standards and Certifications RoHS
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details