TE Connectivity Fixed Inductors SC0914102K

Description
1mH Unshielded Inductor 300mA 2.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Inductor 300mA 2.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC0914102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC0914102K-ND
Fixed Inductors SC0914102K-ND
1mH Unshielded Inductor 300mA 2.1Ohm Max Radial, Vertical Cylinder

1mH Unshielded Inductor 300mA 2.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SC0914102K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details