TE Connectivity Wire & Cable Marker, 25.4 X 95.3Mm, Wht; Marker Type Raychem Te Connectivity SBPH100375WE2.5

Description
WIRE & CABLE MARKER, 25.4 X 95.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 25.4 X 95.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 25.4 X 95.3Mm, Wht; Marker Type Raychem Te Connectivity - 32AC9865 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 25.4 X 95.3Mm, Wht; Marker Type Raychem Te Connectivity
32AC9865
Wire & Cable Marker, 25.4 X 95.3Mm, Wht; Marker Type Raychem Te Connectivity 32AC9865
WIRE & CABLE MARKER, 25.4 X 95.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes

WIRE & CABLE MARKER, 25.4 X 95.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 32AC9865
Product Name Wire & Cable Marker, 25.4 X 95.3Mm, Wht; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-47 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details