The Wire & Cable Marker, part number 33AC0300, measures 50.8mm x 188.9mm and is made from clear vinyl film with a white thermal transfer printable area. This self-laminating marker features a permanent acrylic-based adhesive and is designed to protect the printed area from fluids, moisture, and mechanical abrasion. It is suitable for use on small diameter cables and wires starting from 2.0mm in both wrap and flag modes. This product is UL recognized for indoor and outdoor applications and complies with ANSI/UL 817 and UL 2238 standards. It operates effectively within a temperature range of -40°C to 110°C and has a minimum application temperature of 10°C. The marker is also RoHS compliant and does not contain any prohibited substances as per the UNIFE Railway Industry Substances List. For optimal print performance and durability, it is recommended to use TE Connectivity printers and ribbons. The marker is designed for various industries, including industrial, automotive, rail, aerospace, defense, and electrical applications.
WIRE & CABLE MARKER, 50.8 X 188.9MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
WIRE & CABLE MARKER, 50.8 X 188.9MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:50.8mm x 188.9mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 94AC4961 |
| Product Name | Wire & Cable Marker, 50.8 X 188.9Mm, Wht; Marker Type Te Connectivity |