TE Connectivity Label, Die-Cut, 50.8Mm X 95.3Mm; Marker Type Te Connectivity SBP200375WE2.5

Description
LABEL, DIE-CUT, 50.8MM X 95.3MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LABEL, DIE-CUT, 50.8MM X 95.3MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Die-Cut, 50.8Mm X 95.3Mm; Marker Type Te Connectivity - 94AC4959 - Newark, An Avnet Company
Chicago, IL, United States
Label, Die-Cut, 50.8Mm X 95.3Mm; Marker Type Te Connectivity
94AC4959
Label, Die-Cut, 50.8Mm X 95.3Mm; Marker Type Te Connectivity 94AC4959
LABEL, DIE-CUT, 50.8MM X 95.3MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LABEL, DIE-CUT, 50.8MM X 95.3MM; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4959
Product Name Label, Die-Cut, 50.8Mm X 95.3Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Markers - 0818755-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Polyamide / Nylon®
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details