TE Connectivity Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/transistor, 2500Pk; Marker Type Raychem Te Connectivity SBP200225WE2.5

Description
LABELS, THERMAL TRANSFER, 50.8MM X 57.2MM, WHITE/TRANSISTOR, 2500PK; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELS, THERMAL TRANSFER, 50.8MM X 57.2MM, WHITE/TRANSISTOR, 2500PK; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/transistor, 2500Pk; Marker Type Raychem Te Connectivity - 60R3768 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/transistor, 2500Pk; Marker Type Raychem Te Connectivity
60R3768
Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/transistor, 2500Pk; Marker Type Raychem Te Connectivity 60R3768
LABELS, THERMAL TRANSFER, 50.8MM X 57.2MM, WHITE/TRANSISTOR, 2500PK; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

LABELS, THERMAL TRANSFER, 50.8MM X 57.2MM, WHITE/TRANSISTOR, 2500PK; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R3768
Product Name Labels, Thermal Transfer, 50.8Mm X 57.2Mm, White/transistor, 2500Pk; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details