TE Connectivity Wire & Cable Marker, 48.3Mm X 151Mm, Wht; Marker Type Te Connectivity SBP190594WE1

Description
WIRE & CABLE MARKER, 48.3MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 48.3MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 48.3Mm X 151Mm, Wht; Marker Type Te Connectivity - 94AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 48.3Mm X 151Mm, Wht; Marker Type Te Connectivity
94AC4957
Wire & Cable Marker, 48.3Mm X 151Mm, Wht; Marker Type Te Connectivity 94AC4957
WIRE & CABLE MARKER, 48.3MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

WIRE & CABLE MARKER, 48.3MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4957
Product Name Wire & Cable Marker, 48.3Mm X 151Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0800569:PE-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA)
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details